Annunciator 16mm 85dB IP40 IK04 screw
| RS Components, Ltd. | |
|---|---|
| Product Category | Audible Alarms |
| Product Number | 8771836 |
| Product Name | Electronic Sounders |
| Alarm Type | Buzzer |
| Mounting | Flush or Panel Mounted; Panel Mount |
| Agency Approvals | RoHS; RoHS Compliant |
| Sound Level | 75 dB |