The Tectonic Elements range of BMR® drivers are unique full-range audio loudspeaker units. Exhibiting an extended frequency response and wider directivity when compared with typical conventional drive units. The benefits of Tectonic Elements bending-wave technology and pistonic mode of operation combine to produce an ideal solution for audio applications that requires a full-range, high performance compact acoustic solution. These compact drive units are available in various form factors. And are ideally suited for a wide range of markets including consumer electronics, professional audio, automotive and industrial.
Nominal Rated Power = 12W
Impedance = 8Ohms
Frequency Type = Full Range
Driver Shape = Square
Frequency Response = 80 Hz - 20 kHz
Length = 65mm
Width = 65mm
Depth = 29.7mm
Maximum Frequency Response = 20 kHz
Weight = 88.5g
RS Components, Ltd. | |
---|---|
Product Category | Speakers |
Product Number | 8765294 |
Nominal Power | 12 watts |