A2 SST hex socket cap screw,M4x8mm,20
| RS Components, Ltd. | |
|---|---|
| Product Category | Screws |
| Product Number | 8741009 |
| Product Name | Socket Screws |
| Screw Type | Socket Screws |
| Head Type | Hexagon Head; Socket Head Cap; Other; Hex Socket Cap |
| Material | Stainless Steel |
| Finish | Plain |