DC Brushless Motor,32.7W, 24VDC,73 mNm
| RS Components, Ltd. | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | 8734742 |
| Product Name | DC Motors |
| Motor Type | DC Motor |
| Standard DC Voltage | 24V |
| DC Voltage Range | 24.0 VDC |
| Output Power | 0.0438 HP |
| Continuous Current | 1.41 to 2 amps |