RS Components, Ltd. Transit Cases 8732437

Description
Zarges 41815 Transit Case
Request a Quote
Description
Zarges 41815 Transit Case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transit Cases - 8732437 - RS Components, Ltd.
Corby, Northants, United Kingdom
Transit Cases
8732437
Transit Cases 8732437
Zarges 41815 Transit Case

Zarges 41815 Transit Case

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 8732437
Product Name Transit Cases
Material Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 4074033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Steel; Aluminium, steel
Height 5.87 inch (149 mm)
Length 11.02 inch (280 mm)
View Details
Instrument Cases - 2971285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 2.38 inch (60.5 mm)
Length 4.92 inch (125 mm)
View Details
Transit Cases - 2878316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Resin
Height 4.72 inch (120 mm)
View Details
Instrument Cases - 1707853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Height 2.76 inch (70 mm)
Length 5.91 inch (150 mm)
View Details