RS Components, Ltd. Transit Cases 8732424

Description
Zarges 41810 Transit Case
Request a Quote
Description
Zarges 41810 Transit Case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transit Cases - 8732424 - RS Components, Ltd.
Corby, Northants, United Kingdom
Transit Cases
8732424
Transit Cases 8732424
Zarges 41810 Transit Case

Zarges 41810 Transit Case

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 8732424
Product Name Transit Cases
Material Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1908437 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD
Height 17.91 inch (455 mm)
View Details
Transit Cases - 2882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 20.08 inch (510 mm)
Width 47.24 inch (1200 mm)
View Details
Transit Cases - 2875156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Recycled Resin
Height 6.8 inch (173 mm)
View Details
Instrument Cases - 2664944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold Rolled Steel
Height 2.28 inch (58 mm)
Length 3.46 inch (88 mm)
View Details