Socket Outlet, 3 Flat Pin, 250V, 10A, IP
| RS Components, Ltd. | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 8637802 |
| Product Name | Industrial Power Connectors |
| Device Type | Receptacle; Industrial Power Connectors |
| Mounting Style | PCB; Surface Mount |
| Standards / Certifications | RoHS |