Silicon rubber heater mats provide outstanding performance in applications up to 250°C under various operating conditions. When properly applied, silicone rubber heater life routinely exceeds 10 years. Design versatility permits special heat profiles allowing zones of higher or lower heat concentration as needed. The heater mats flexible construction makes them very easy to install on a variety of surfaces.
⢠Mounting on flat or curved surfaces. ⢠Not affected by vibration, flexing or repeated mechanical shock. ⢠High dielectric strength, non-toxic and flame retardant
Mat Shape = Rectangle
Power Rating = 180 W
Peak Temperature = +250°C
Supply Voltage = 120 V ac
RS Components, Ltd. | |
---|---|
Product Category | Electric Heaters |
Product Number | 8607218 |
Heater Type | Flexible Heater |