RS Components, Ltd. 8524576

Description
The ZV700B digital light switch combines the function of a manual light switch, with the option of automatic timed control of lighting on a weekly basis available at the press of a button. There is a further option of starting an automatic lighting period at dusk, but ending it with a timed OFF, and a random option, based around programmed times. Weekly time switch. LCD display with backlight. Dusk function, start <10 Lux. Automatic summer/winter time change. Maximum rated load is 400 W. Fused with 2 A. Battery backup for preserving the correct time and the programmed times. For mounting it requires a 25mm deep back box Lighting Switch Type = Digital Supply Voltage = 220 - 240 V ac Battery Life = 720h Depth = 50mm Height = 115 (Open) mm, 86 (Closed) mm Terminal Type = Screw Brightness Range = <10lux
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8524576 - RS Components, Ltd.
Corby, Northants, United Kingdom
The ZV700B digital light switch combines the function of a manual light switch, with the option of automatic timed control of lighting on a weekly basis available at the press of a button. There is a further option of starting an automatic lighting period at dusk, but ending it with a timed OFF, and a random option, based around programmed times. Weekly time switch. LCD display with backlight. Dusk function, start <10 Lux. Automatic summer/winter time change. Maximum rated load is 400 W. Fused with 2 A. Battery backup for preserving the correct time and the programmed times. For mounting it requires a 25mm deep back box Lighting Switch Type = Digital Supply Voltage = 220 - 240 V ac Battery Life = 720h Depth = 50mm Height = 115 (Open) mm, 86 (Closed) mm Terminal Type = Screw Brightness Range = <10lux

The ZV700B digital light switch combines the function of a manual light switch, with the option of automatic timed control of lighting on a weekly basis available at the press of a button. There is a further option of starting an automatic lighting period at dusk, but ending it with a timed OFF, and a random option, based around programmed times.
Weekly time switch. LCD display with backlight. Dusk function, start <10 Lux. Automatic summer/winter time change. Maximum rated load is 400 W. Fused with 2 A. Battery backup for preserving the correct time and the programmed times. For mounting it requires a 25mm deep back box
Lighting Switch Type = Digital
Supply Voltage = 220 - 240 V ac
Battery Life = 720h
Depth = 50mm
Height = 115 (Open) mm, 86 (Closed) mm
Terminal Type = Screw
Brightness Range = <10lux

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Lighting Controls
Product Number 8524576
Controller Type Time Clock Config
Unlock Full Specs
to access all available technical data

Similar Products

 - 1442806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 275 V dc, 277 V ac
Number of lamps 1
View Details
 - 3011918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Dimming Controller
Voltage 1 - 10 V dc
Mounting Wall/Ceiling
View Details
 - 4721486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Detector
Voltage 208-230/240V; 230 V ac
Mounting Wall/Ceiling
View Details
 - 159739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Time Clock Config
Voltage 208-230/240V; 230 V ac
Number of lamps 1
View Details