RS Components, Ltd. Transit Cases 8517521

Description
RS PRO SB1200 Transit Case
Request a Quote
Description
RS PRO SB1200 Transit Case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transit Cases - 8517521 - RS Components, Ltd.
Corby, Northants, United Kingdom
Transit Cases
8517521
Transit Cases 8517521
RS PRO SB1200 Transit Case

RS PRO SB1200 Transit Case

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 8517521
Product Name Transit Cases
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 2664966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold Rolled Steel
Height 3.74 inch (95 mm)
Length 13.78 inch (350 mm)
View Details
Transit Cases - 1247669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 8.27 inch (210 mm)
Width 19.09 inch (485 mm)
View Details
CD Wallets & DVD Cases - 408407 - RS Components, Ltd.
Specs
Height 12.8 inch (325 mm)
Length 0.1575 inch (4 mm)
Width 8.27 inch (210 mm)
View Details
Instrument Cases - 232298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Steel; Aluminium, steel
Height 3.46 inch (88 mm)
Length 17.01 inch (432 mm)
View Details