RS Components, Ltd. Hook Up Wire 8513618

Description
RS PRO KY33A03 WHITE Hook Up Wire
Request a Quote
Description
RS PRO KY33A03 WHITE Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 8513618 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8513618
Hook Up Wire 8513618
RS PRO KY33A03 WHITE Hook Up Wire

RS PRO KY33A03 WHITE Hook Up Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 8513618
Product Name Hook Up Wire
Nominal Diameter 0.0984 inch (2.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 1805910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Hook Up Wire - 1225873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 1805961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details