RS Components, Ltd. Hook Up Wire 8513573

Description
RS PRO KY30-05 BLACK Hook Up Wire
Request a Quote
Description
RS PRO KY30-05 BLACK Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 8513573 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8513573
Hook Up Wire 8513573
RS PRO KY30-05 BLACK Hook Up Wire

RS PRO KY30-05 BLACK Hook Up Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 8513573
Product Name Hook Up Wire
Nominal Diameter 0.0571 inch (1.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Hook Up Wire - 1225885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
Hook Up Wire - 1853986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.4449 inch (11.3 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Hook Up Wire - 1853909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2638 inch (6.7 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details