RS Components, Ltd. Castor Wheels 8489855

Description
Plate Mounting, Swivel Castor, 150mm Dia
Request a Quote
Description
Plate Mounting, Swivel Castor, 150mm Dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 8489855 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
8489855
Castor Wheels 8489855
Plate Mounting, Swivel Castor, 150mm Dia

Plate Mounting, Swivel Castor, 150mm Dia

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 8489855
Product Name Castor Wheels
Wheel Type Pur
Maximum Load 662 lbs (300 kg)
Wheel Diameter 5.91 inch (150 mm)
Wheel Width 0.5906 inch (15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 331 lbs (150 kg)
View Details
Castor Wheels - 149246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 882 lbs (400 kg)
Wheel Diameter 5.91 inch (150 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor Wheels - 2536359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 66.15 lbs (30 kg)
View Details
Castor Wheels - 283604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 220 lbs (100 kg)
Wheel Diameter 2.36 inch (60 mm)
Wheel Width 0.6693 inch (17 mm)
View Details