RS Components, Ltd. Tool Chests & Tool Cabinets 8477919

Description
Gedore 9018140 Roller Cabinet
Request a Quote
Description
Gedore 9018140 Roller Cabinet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tool Chests & Tool Cabinets - 8477919 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tool Chests & Tool Cabinets
8477919
Tool Chests & Tool Cabinets 8477919
Gedore 9018140 Roller Cabinet

Gedore 9018140 Roller Cabinet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cabinets and Casework
Product Number 8477919
Product Name Tool Chests & Tool Cabinets
Type Bin Cabinet; Tool Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Storage Cabinets - 1271525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Height 78.74 inch (2000 mm)
Width 41.34 inch (1050 mm)
View Details
Tool Boxes - 2148936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Plastic
Height 12.13 inch (308 mm)
View Details
Tool Bags - 1885809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polyester
Height 13.39 inch (340 mm)
View Details
Tool Boxes - 2693887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 2.20 inch (56 mm)
Width 5.12 inch (130 mm)
View Details