RS Components, Ltd. HDMI Cables 847738

Description
StarTech.com HDMI2-CABLE-4K60-8F
Request a Quote
Description
StarTech.com HDMI2-CABLE-4K60-8F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 847738 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
847738
HDMI Cables 847738
StarTech.com HDMI2-CABLE-4K60-8F

StarTech.com HDMI2-CABLE-4K60-8F

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 847738
Product Name HDMI Cables
Cable Length 8 ft (24.38 dm)
Unlock Full Specs
to access all available technical data

Similar Products

AV Adapters - 1828558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Product Type DVI Cable
Standards / Certifications RoHS
View Details
AV Adapters - 2369121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 0.4921 ft (1.5 dm)
Standards / Certifications RoHS
View Details
Video Converters - 1778792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort; DVI Cable
Cable Length 0.4921 ft (1.5 dm)
View Details
HDMI Cables - 1765698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 1.64 ft (5 dm)
Connector Type Hdmi
View Details