RS Components, Ltd. HDMI Cables 847731

Description
StarTech.com HDMI21-CBL-8K60-1M
Request a Quote
Description
StarTech.com HDMI21-CBL-8K60-1M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 847731 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
847731
HDMI Cables 847731
StarTech.com HDMI21-CBL-8K60-1M

StarTech.com HDMI21-CBL-8K60-1M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 847731
Product Name HDMI Cables
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Video Converters - 1778742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 0.8530 ft (2.6 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 2863372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 1212780 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 6.56 ft (20 dm)
Connector Type Hdmi
View Details
HDMI Cables - 2862938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS
View Details