RS Components, Ltd. Thermocouples 8471157

Description
RS PRO XQ-1145-RS
Request a Quote
Description
RS PRO XQ-1145-RS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thermocouples - 8471157 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermocouples
8471157
Thermocouples 8471157
RS PRO XQ-1145-RS

RS PRO XQ-1145-RS

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Wire
Product Number 8471157
Product Name Thermocouples
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple & Extension Wire - 2154876 - RS Components, Ltd.
Specs
Thermocouple Type J
Length 394 inch (10000 mm)
Insulation Material Ptfe
View Details
Thermocouple & Extension Wire - 2194668 - RS Components, Ltd.
Specs
Thermocouple Type N
Length 394 inch (10000 mm)
Insulation Material Vinyl; Pvc
View Details
Thermocouples - 1314754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.0118 inch (0.3000 mm)
Length 118 inch (3000 mm)
View Details
Thermocouples - 1236332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type T
Length 39.37 inch (1000 mm)
View Details