RS Components, Ltd.
General Purpose Enclosures
8463011
Description
RS PRO RJ-19 Enclosure
Request a Quote
Email Supplier
Description
RS PRO RJ-19 Enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
8463011 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
9.06 inch (230 mm)
|
|
Width
|
7.87 inch (200 mm)
|
|
Depth
|
4.33 inch (110 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Length
3.03 inch (77 mm)
Width
7.09 inch (180 mm)
View Details
Type
Junction Box
Length
2.17 inch (55 mm)
Width
3.86 inch (98 mm)
View Details
Length
8.66 inch (220 mm)
Width
3.94 inch (100 mm)
Depth
8.66 inch (220 mm)
View Details
Type
Junction Box
Length
3.74 inch (95 mm)
Width
7.17 inch (182 mm)
View Details