RS Components, Ltd.
General Purpose Enclosures
8462998
Description
RS PRO RJ-21 Enclosure
Request a Quote
Email Supplier
Description
RS PRO RJ-21 Enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
8462998 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
8.66 inch (220 mm)
|
|
Width
|
4.72 inch (120 mm)
|
|
Depth
|
3.19 inch (81 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
14.17 inch (360 mm)
Width
14.17 inch (360 mm)
View Details
Shape
Rectangular
Length
9.06 inch (230 mm)
Width
9.06 inch (230 mm)
View Details
Type
Junction Box
Length
3.74 inch (95 mm)
Width
3.98 inch (101 mm)
View Details
Type
Junction Box
Length
2.17 inch (55 mm)
Width
3.86 inch (98 mm)
View Details