Aluminium Enclosure, Grey, 50x45x30mm
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 8462995 |
| Product Name | General Purpose Enclosures |
| Shape | Rectangular |
| Length | 1.97 inch (50 mm) |
| Width | 1.77 inch (45 mm) |
| Depth | 1.18 inch (30 mm) |