RS Components, Ltd.
General Purpose Enclosures
8462967
Description
RS PRO RJ-19-N Enclosure
Request a Quote
Email Supplier
Description
RS PRO RJ-19-N Enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
8462967 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
9.06 inch (230 mm)
|
|
Width
|
7.87 inch (200 mm)
|
|
Depth
|
4.33 inch (110 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Length
5.51 inch (140 mm)
Width
8.5 inch (216 mm)
View Details
Type
Junction Box
Length
1.97 inch (50 mm)
Width
3.46 inch (88 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
11.81 inch (300 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
15.75 inch (400 mm)
View Details