RS Components, Ltd.
General Purpose Enclosures
8462958
Description
RS PRO RJ-29-N Enclosure
Request a Quote
Email Supplier
Description
RS PRO RJ-29-N Enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
8462958 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
11.02 inch (280 mm)
|
|
Width
|
7.09 inch (180 mm)
|
|
Depth
|
3.94 inch (100 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Shape
Rectangular
Length
5.91 inch (150 mm)
View Details
Shape
Rectangular
Length
3.94 inch (100 mm)
Width
3.94 inch (100 mm)
View Details
Type
Junction Box
Length
1.97 inch (50 mm)
Width
3.46 inch (88 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
11.81 inch (300 mm)
View Details