IP66 Terminal Box, S/Steel, 150x150x80
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 8428330 |
| Product Name | Junction Boxes |
| Type | Junction Box |
| Shape | Rectangular |
| Length | 5.91 inch (150 mm) |
| Width | 5.91 inch (150 mm) |
| Depth | 3.15 inch (80 mm) |