Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POTENTIOMETERS, RHEOSTATS, AND TRIMMERS
RS COMPONENTS, LTD.
8427071P -- POTENTIOMETERS
RS Components, Ltd.
Potentiometers
8427071P
Description
Potentiometer 1turn wirewound 50R 10% 1W
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Potentiometer 1turn wirewound 50R 10% 1W
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
8427071P
Potentiometers
8427071P
Potentiometer 1turn wirewound 50R 10% 1W
Potentiometer 1turn wirewound 50R 10% 1W
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Potentiometers, Rheostats, and Trimmers
Product Number
8427071P
Product Name
Potentiometers
Potentiometer Type
Standard Potentiometer
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Potentiometers
2780319
Specs
Potentiometer Type
Standard Potentiometer
Configuration
Multiturn
Resistance Taper
Linear; Linear
View Details
RS Components, Ltd.
Adjustable Resistors
1445497
Specs
Technology / Construction
Wire wound
Mounting / Packaging
Tubular
Standards and Certifications
RoHS; No
View Details
RS Components, Ltd.
Adjustable Resistors
2274842
Specs
Mounting / Packaging
Tab Terminals; Vitreous
Resistance Range
4.7 ohms
Standards and Certifications
RoHS; No
View Details
RS Components, Ltd.
Potentiometer Knobs
302698
Specs
Standards and Certifications
RoHS
View Details