RS Components, Ltd.
Hook Up Wire
8417465
Description
PTFE B 19/0.2 brown 100m
Request a Quote
Email Supplier
Description
PTFE B 19/0.2 brown 100m
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Hookup Wires |
|
Product Number
|
8417465 |
|
Product Name
|
Hook Up Wire |
|
Rated Voltage
|
600 volts
|
|
Nominal Diameter
|
0.0630 inch (1.6 mm)
|
|
Wire Insulation
|
PTFE
|
Unlock Full Specs
to access all available technical data
Similar Products
Nominal Diameter
0.4291 inch (10.9 mm)
International
35 mm² (0.0543 in²)
Stranding Type
7/2.52 mm
View Details
Rated Voltage
600 volts
Nominal Diameter
0.1299 inch (3.3 mm)
Rated Temperature
100 C (212 F)
View Details
Nominal Diameter
0.1299 inch (3.3 mm)
North American
16 AWG
International
1.5 mm² (0.0023 in²)
View Details
Nominal Diameter
0.1102 inch (2.8 mm)
North American
20 AWG
International
0.7500 mm² (0.0012 in²)
View Details