RS Components, Ltd.
Hook Up Wire
8417421
Description
PTFE B 19/0.15 blue 100m
Request a Quote
Email Supplier
Description
PTFE B 19/0.15 blue 100m
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Hookup Wires |
|
Product Number
|
8417421 |
|
Product Name
|
Hook Up Wire |
|
Rated Voltage
|
600 volts
|
|
Nominal Diameter
|
0.0531 inch (1.35 mm)
|
|
Wire Insulation
|
PTFE
|
Unlock Full Specs
to access all available technical data
Similar Products
Nominal Diameter
0.1299 inch (3.3 mm)
North American
16 AWG
International
1.5 mm² (0.0023 in²)
View Details
Rated Voltage
600 volts
Nominal Diameter
0.1299 inch (3.3 mm)
Rated Temperature
100 C (212 F)
View Details
Nominal Diameter
0.1102 inch (2.8 mm)
North American
20 AWG
International
0.7500 mm² (0.0012 in²)
View Details
Nominal Diameter
0.1535 inch (3.9 mm)
International
2.5 mm² (0.0039 in²)
Stranding Type
1/1.78 mm
View Details