Silver-plated copper stranded equipment wires. PTFE insulation to BS3G 210. Can be used where high reliability with thermal and chemical stability is required. Ideal where contamination from oils, common acids and alkalis or exposure to ultraviolet light may be encountered. Operating temperature range: -55°C to +200°C
Cross Sectional Area = 0.597 mm²
Sheath Colour = Grey
Wire Style = BS3G210
American Wire Gauge = 20 AWG
Insulation Material = PTFE
Resistant To = Fuels, Gasoline, Hydraulic Fluid, Lubricants, Oils
Core Strands = 19/0.2 mm
Minimum Operating Temperature = -75°C
Maximum Operating Temperature = 200°C
Operating Temperature Range = -75 - +200 °C
RS Components, Ltd. | |
---|---|
Product Category | Bare Conductor Wire and Cable |
Product Number | 8417336 |
North American | 20 AWG |