RS Components, Ltd. 8417327

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8417327 - RS Components, Ltd.
Corby, Northants, United Kingdom
100 metre reel. Inner Conductor: Silver plated copper. Insulation: PTFE. Relevant Standards: BS 3G 210:1996. Rated Voltage: 300 Vrms. Working Temperature (°C): -75 to 200 °C Cross Sectional Area = 0.597 mm² Wire Style = BS3G210 Sheath Colour = Orange American Wire Gauge = 20 AWG Insulation Material = PTFE Resistant To = Fuels, Gasoline, Hydraulic Fluid, Lubricants, Oils Core Strands = 19/0.2 mm Minimum Operating Temperature = -75°C Maximum Operating Temperature = 200°C Operating Temperature Range = -75 - +200 °C

100 metre reel. Inner Conductor: Silver plated copper. Insulation: PTFE. Relevant Standards: BS 3G 210:1996. Rated Voltage: 300 Vrms. Working Temperature (°C): -75 to 200 °C
Cross Sectional Area = 0.597 mm²
Wire Style = BS3G210
Sheath Colour = Orange
American Wire Gauge = 20 AWG
Insulation Material = PTFE
Resistant To = Fuels, Gasoline, Hydraulic Fluid, Lubricants, Oils
Core Strands = 19/0.2 mm
Minimum Operating Temperature = -75°C
Maximum Operating Temperature = 200°C
Operating Temperature Range = -75 - +200 °C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 8417327
North American 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

 - 2339619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Conductor Type Single Core
Cable Conductor Copper and Copper Alloys
North American 28 AWG
View Details
 - 2046935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Conductor Copper and Copper Alloys
North American 24 AWG
View Details
 - 1225880 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 2 mm² (0.0031 in²)
Number of Strands 115
View Details
 - 1116162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Conductor Copper and Copper Alloys
International 1.5 mm² (0.0023 in²)
Number of Strands 30
View Details