RS Components, Ltd. Hook Up Wire 8417273

Description
RS PRO A-19-15-YEL Hook Up Wire
Request a Quote
Description
RS PRO A-19-15-YEL Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 8417273 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8417273
Hook Up Wire 8417273
RS PRO A-19-15-YEL Hook Up Wire

RS PRO A-19-15-YEL Hook Up Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 8417273
Product Name Hook Up Wire
Nominal Diameter 0.0433 inch (1.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1853916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3071 inch (7.8 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
Hook Up Wire - 1805942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Hook Up Wire - 1853969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3976 inch (10.1 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Hook Up Wire - 1853938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1850 inch (4.7 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details