RS Components, Ltd. Hook Up Wire 8417245

Description
RS PRO A-7-20-ORA Hook Up Wire
Request a Quote
Description
RS PRO A-7-20-ORA Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 8417245 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8417245
Hook Up Wire 8417245
RS PRO A-7-20-ORA Hook Up Wire

RS PRO A-7-20-ORA Hook Up Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 8417245
Product Name Hook Up Wire
Nominal Diameter 0.0374 inch (0.9500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Hook Up Wire - 1853950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2756 inch (7 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Hook Up Wire - 1635163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals UL Listing Mark; Bs en 60228 class 1 or class 2, bs6004, pvc insulation complying with bs en 50363-3 type tl1
Nominal Diameter 0.2402 inch (6.1 mm)
Rated Temperature 70 C (158 F)
View Details
Hook Up Wire - 1805918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details