RS Components, Ltd. Hook Up Wire 8417232

Description
RS PRO A-7-20-PIN Hook Up Wire
Request a Quote
Description
RS PRO A-7-20-PIN Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 8417232 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8417232
Hook Up Wire 8417232
RS PRO A-7-20-PIN Hook Up Wire

RS PRO A-7-20-PIN Hook Up Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 8417232
Product Name Hook Up Wire
Nominal Diameter 0.0374 inch (0.9500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Hook Up Wire - 1805963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Hook Up Wire - 1225878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
Hook Up Wire - 1225875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details