RS Components, Ltd.
Hook Up Wire
8417197
Description
PTFE A 7/0.15 white 100m
Request a Quote
Email Supplier
Description
PTFE A 7/0.15 white 100m
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Hookup Wires |
|
Product Number
|
8417197 |
|
Product Name
|
Hook Up Wire |
|
Rated Voltage
|
300 volts
|
|
Nominal Diameter
|
0.0315 inch (0.8000 mm)
|
|
Wire Insulation
|
PTFE
|
Unlock Full Specs
to access all available technical data
Similar Products
Nominal Diameter
0.0807 inch (2.05 mm)
Rated Temperature
85 C (185 F)
Wire Insulation
Polyvinyl Chloride
View Details
Rated Voltage
600 volts
Nominal Diameter
0.1063 inch (2.7 mm)
Rated Temperature
100 C (212 F)
View Details
Nominal Diameter
0.1457 inch (3.7 mm)
North American
14 AWG
International
2.5 mm² (0.0039 in²)
View Details
Nominal Diameter
0.1063 inch (2.7 mm)
Wire Insulation
Polyamide
North American
12 AWG
View Details