RS Components, Ltd. 8417194

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8417194 - RS Components, Ltd.
Corby, Northants, United Kingdom
Silver-plated copper stranded equipment wires with PTFE insulation to BS3G 210. Can be used where high reliability with thermal and chemical stability is required. Ideal where contamination from oils, common acids and alkalis or exposure to ultraviolet light may be encountered. Operating temperature range: -55°C to +200°C Cross Sectional Area = 0.124 mm² Sheath Colour = Green Wire Style = BS3G210 American Wire Gauge = 26 AWG Insulation Material = PTFE Resistant To = Fuels, Gasoline, Hydraulic Fluid, Lubricants, Oils Core Strands = 7/0.15 mm Minimum Operating Temperature = -75°C Maximum Operating Temperature = 200°C Operating Temperature Range = -75 - +200 °C

Silver-plated copper stranded equipment wires with PTFE insulation to BS3G 210. Can be used where high reliability with thermal and chemical stability is required. Ideal where contamination from oils, common acids and alkalis or exposure to ultraviolet light may be encountered. Operating temperature range: -55°C to +200°C
Cross Sectional Area = 0.124 mm²
Sheath Colour = Green
Wire Style = BS3G210
American Wire Gauge = 26 AWG
Insulation Material = PTFE
Resistant To = Fuels, Gasoline, Hydraulic Fluid, Lubricants, Oils
Core Strands = 7/0.15 mm
Minimum Operating Temperature = -75°C
Maximum Operating Temperature = 200°C
Operating Temperature Range = -75 - +200 °C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 8417194
North American 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

 - 1225872 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 1 mm² (0.0016 in²)
Number of Strands 57
View Details
 - 226895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Conductor Type Multicore
International 2.5 mm² (0.0039 in²)
Number of Strands 50
View Details
 - 1225878 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 2 mm² (0.0031 in²)
Number of Strands 115
View Details
 - 1245320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Conductor Copper and Copper Alloys
International 1.5 mm² (0.0023 in²)
Number of Strands 30
View Details