RS Components, Ltd. Hook Up Wire 8417166

Description
RS PRO A-7-15-BLA-25 Hook Up Wire
Request a Quote
Description
RS PRO A-7-15-BLA-25 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 8417166 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8417166
Hook Up Wire 8417166
RS PRO A-7-15-BLA-25 Hook Up Wire

RS PRO A-7-15-BLA-25 Hook Up Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 8417166
Product Name Hook Up Wire
Nominal Diameter 0.0315 inch (0.8000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1853960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3150 inch (8 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Hook Up Wire - 1853945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2756 inch (7 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Hook Up Wire - 1805959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Hook Up Wire - 1805947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details