RS Components, Ltd. Hook Up Wire 8417138

Description
RS PRO A-7-12-RED Hook Up Wire
Request a Quote
Description
RS PRO A-7-12-RED Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 8417138 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8417138
Hook Up Wire 8417138
RS PRO A-7-12-RED Hook Up Wire

RS PRO A-7-12-RED Hook Up Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 8417138
Product Name Hook Up Wire
Nominal Diameter 0.0280 inch (0.7100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Hook Up Wire - 1225864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 1225870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 1805958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details