RS Components, Ltd. Clevis Pins & Retaining Clips 838984

Description
RS PRO 11997 Clevis Pin
Request a Quote
Description
RS PRO 11997 Clevis Pin
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clevis Pins & Retaining Clips - 838984 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clevis Pins & Retaining Clips
838984
Clevis Pins & Retaining Clips 838984
RS PRO 11997 Clevis Pin

RS PRO 11997 Clevis Pin

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 838984
Product Name Clevis Pins & Retaining Clips
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 2682708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Stainless Steel; 304 Stainless Steel
View Details
Cable Clips & Clamps - 233516 - RS Components, Ltd.
Specs
Type Nail Style Clip; Round clip
Diameter 0.138 inch (3.5 mm)
Material Pe
View Details
Cable Clips & Clamps - 2414798 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Cable clamp
Diameter 0.500 inch (12.7 mm)
Material Nylon 66
View Details
Cable Clips & Clamps - 1865381 - RS Components, Ltd.
Specs
Type P clamp
Diameter 0.630 inch (16 mm)
Material Plated steel
View Details