The 6491X cable H07V-R harmonized is suitable for power and lighting circuits and building wire.
For use in semi flush exposed and embedded conduits, closed installation ducts. Ideal for internal wiring appliances. PVC insulation. Class 2stranded copper conductor. Flame retardant
Fire Behaviour = Flame Retardant
Harmonised Code = H07V-R
Cross Sectional Area = 25 mm²
Type = 6491X
Outer Diameter = 8.1 - 9.7mm
Sheath Colour = Grey
Voltage Rating = 750 V
Insulation Wall Thickness = 1.2mm
Cable Shape = Round
Standards Met = Euroclass Eca
RS Components, Ltd. | |
---|---|
Product Category | Bare Conductor Wire and Cable |
Product Number | 8360978 |
Conductor Type | Round |