RS Components, Ltd. 8360852

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8360852 - RS Components, Ltd.
Corby, Northants, United Kingdom
The 6491X cable H07V-R harmonized is suitable for power and lighting circuits and building wire. For use in semi flush exposed and embedded conduits, closed installation ducts. Ideal for internal wiring appliances. PVC insulation. Class 2stranded copper conductor. Flame retardant Fire Behaviour = Flame Retardant Harmonised Code = H07V-R Cross Sectional Area = 1.5 mm² Type = 6491X Outer Diameter = 2.7 - 3.3mm Sheath Colour = Black Voltage Rating = 750 V Insulation Wall Thickness = 0.7mm Cable Shape = Round Number of Strands = 7

The 6491X cable H07V-R harmonized is suitable for power and lighting circuits and building wire.
For use in semi flush exposed and embedded conduits, closed installation ducts. Ideal for internal wiring appliances. PVC insulation. Class 2stranded copper conductor. Flame retardant
Fire Behaviour = Flame Retardant
Harmonised Code = H07V-R
Cross Sectional Area = 1.5 mm²
Type = 6491X
Outer Diameter = 2.7 - 3.3mm
Sheath Colour = Black
Voltage Rating = 750 V
Insulation Wall Thickness = 0.7mm
Cable Shape = Round
Number of Strands = 7

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 8360852
Conductor Type Round
Unlock Full Specs
to access all available technical data

Similar Products

 - 1257962 - RS Components, Ltd.
RS Components, Ltd.
Specs
North American 7 AWG
International 10 mm² (0.0155 in²)
View Details
 - 1245320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Conductor Copper and Copper Alloys
International 1.5 mm² (0.0023 in²)
Number of Strands 30
View Details
 - 1225857 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 1 mm² (0.0016 in²)
Number of Strands 57
View Details
 - 1839231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Strands 1
View Details