85xx series current transformers for industrial applications with a current rating of up to 250A. These 85xx toroidal style current transformers have a busbar window, safety locks for secondary terminals and are provided with mounting clamps, screws and DIN rail clip.
Current Ratio = 40:5
Maximum Cable Diameter = 28mm
Transformer Type = Clip Fit
Overall Height = 78.5mm
Overall Width = 61mm
Overall Depth = 40mm
Maximum Temperature = +40°C
Dimensions = 78.5 x 61 x 72 mm
RS Components, Ltd. | |
---|---|
Product Category | Current Transformers |
Product Number | 8329835 |
Type / Applications | Clip Fit |