RS Components, Ltd. Castor Wheels 8286316

Description
Swivel Castor, 75mm, Polypropylene Wheel
Request a Quote
Description
Swivel Castor, 75mm, Polypropylene Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 8286316 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
8286316
Castor Wheels 8286316
Swivel Castor, 75mm, Polypropylene Wheel

Swivel Castor, 75mm, Polypropylene Wheel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 8286316
Product Name Castor Wheels
Wheel Type Pp
Maximum Load 154 lbs (70 kg)
Wheel Diameter 2.95 inch (75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 3062641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 132 lbs (60 kg)
View Details
Castor Wheels - 149239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 375 lbs (170 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor Wheels - 2391428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 220 lbs (100 kg)
Wheel Diameter 1.38 inch (35 mm)
Wheel Width 0.9843 inch (25 mm)
View Details
Castor Wheels - 2535520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 110 lbs (50 kg)
View Details