RS Components, Ltd. Castor Wheels 8286271

Description
Swivel Castor, 100mm, w/Brake, 125kg
Request a Quote
Description
Swivel Castor, 100mm, w/Brake, 125kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 8286271 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
8286271
Castor Wheels 8286271
Swivel Castor, 100mm, w/Brake, 125kg

Swivel Castor, 100mm, w/Brake, 125kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 8286271
Product Name Castor Wheels
Wheel Type Pp
Features Brake
Maximum Load 276 lbs (125 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 1718315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 397 lbs (180 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 2973887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 551 lbs (250 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 2478168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Castor Wheels - 2702528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Thermoplastic
Features Brake
Wheel Diameter 1.97 inch (50 mm)
View Details