RS Components, Ltd. Pressure Sensors 8285723

Description
RS PRO IPSL-G0500-D Pressure Sensor
Request a Quote
Description
RS PRO IPSL-G0500-D Pressure Sensor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors - 8285723 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
8285723
Pressure Sensors 8285723
RS PRO IPSL-G0500-D Pressure Sensor

RS PRO IPSL-G0500-D Pressure Sensor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Sensors
Product Number 8285723
Product Name Pressure Sensors
Device Category Sensor
Measurement Type Gauge; Relative
Media Liquid; Oil, water
Signal Output Analog Voltage; Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 309728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output 0 to 5 V dc
View Details
Pressure Sensors - 1236665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Media Liquid; Fluid
View Details
Pneumatic Pressure Sensors - 2786855 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range -14.5 to 145 psi (-10.21 to 102 m H2O)
View Details
Pneumatic Pressure Sensors - 2888463 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Working Pressure Range 0.0 psi (0.0 m H2O)
View Details