RS Components, Ltd. Pressure Sensors 8285717

Description
RS PRO IPSL-G0250-5 Pressure Sensor
Request a Quote
Description
RS PRO IPSL-G0250-5 Pressure Sensor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors - 8285717 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
8285717
Pressure Sensors 8285717
RS PRO IPSL-G0250-5 Pressure Sensor

RS PRO IPSL-G0250-5 Pressure Sensor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Sensors
Product Number 8285717
Product Name Pressure Sensors
Device Category Sensor
Measurement Type Gauge; Relative
Media Liquid; Oil, water
Signal Output Analog Current; Current
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 2655851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 363 psi (0.0 to 255 m H2O)
View Details
Pneumatic Pressure Sensors - 1752220 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Differential; Gauge; Relative, Differential
Media Gas; Air, gas, liquid
View Details
Pressure Sensors - 309713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output 0 to 10 V dc
View Details
Pressure Sensors - 2547405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Signal Output Analog Current; 4 to 20 mA
View Details