RS Components, Ltd. Drill Bit Sets 828123

Description
1/4in 6pcs hexagon drive drillset,M3-M10
Request a Quote
Description
1/4in 6pcs hexagon drive drillset,M3-M10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 828123 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bit Sets
828123
Drill Bit Sets 828123
1/4in 6pcs hexagon drive drillset,M3-M10

1/4in 6pcs hexagon drive drillset,M3-M10

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 828123
Product Name Drill Bit Sets
Product Drill Set
Units Metric
Drill Type Twist
Cutting Application Metal
Designation 10mm, 3mm
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221535 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.236 to 0.787 inch (6.0 to 20.0 mm)
View Details
Hole Saws & Core Drill Bits - 216050 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.252 inch (108.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bits - 213174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.209 inch (5.3 mm)
OAL 3.39 inch (86 mm)
Material High Speed Steel; Hss
View Details
PCB Drill Bits - 2156995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.063 inch (1.6 mm)
Shank 0.125 inch (3.2 mm)
View Details