Battery Backed Wall Mount PSU 27.6V 2.5A
| RS Components, Ltd. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 8280194 |
| Product Name | Switching Power Supplies |
| Form Factor | Wall Mount |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 27.6 volts |
| DC Output Current | 2.5 amps |