RS Components, Ltd. Self-Clinching Standoffs 827524

Description
RS PRO 15703 Self-Clinching Standoff
Request a Quote
Description
RS PRO 15703 Self-Clinching Standoff
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Self-Clinching Standoffs - 827524 - RS Components, Ltd.
Corby, Northants, United Kingdom
Self-Clinching Standoffs
827524
Self-Clinching Standoffs 827524
RS PRO 15703 Self-Clinching Standoff

RS PRO 15703 Self-Clinching Standoff

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Posts, Spacers, and Standoffs
Product Number 827524
Product Name Self-Clinching Standoffs
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1613558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Standoffs - 1026435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3150 inch (8 mm)
View Details
PCB Spacers - 2652221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.2520 inch (6.4 mm)
View Details
Standoffs - 2240481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.2362 inch (6 mm)
View Details