RS Components, Ltd. Control Cable 8274202

Description
RS PRO 1125802 Control Cable
Request a Quote
Description
RS PRO 1125802 Control Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Control Cable - 8274202 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
8274202
Control Cable 8274202
RS PRO 1125802 Control Cable

RS PRO 1125802 Control Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 8274202
Product Name Control Cable
Cable Length 164 ft (500 dm)
Unlock Full Specs
to access all available technical data

Similar Products

DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details