RS Components, Ltd. UV LEDs 8251593

Description
Intelligent LED Solutions
Request a Quote
Description
Intelligent LED Solutions
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
UV LEDs - 8251593 - RS Components, Ltd.
Corby, Northants, United Kingdom
UV LEDs
8251593
UV LEDs 8251593
Intelligent LED Solutions

Intelligent LED Solutions

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 8251593
Product Name UV LEDs
LED Package: 21 x 20 x 3.5mm
LED Type Ultraviolet
Peak Wavelength 410 nm (4100 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269537 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
IR LEDs - 2269535 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
IR LEDs - 1736317P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
Number of Array Elements 1
View Details