RS Components, Ltd. UV LEDs 8251578

Description
UV 5050 380-390nm Star 135lens wired
Request a Quote
Description
UV 5050 380-390nm Star 135lens wired
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
UV LEDs - 8251578 - RS Components, Ltd.
Corby, Northants, United Kingdom
UV LEDs
8251578
UV LEDs 8251578
UV 5050 380-390nm Star 135lens wired

UV 5050 380-390nm Star 135lens wired

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 8251578
Product Name UV LEDs
LED Package: 21 x 20 x 4.55mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Arrays - 1757465 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED Arrays - 2269574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Arrays - 2169847 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 4
View Details