RS Components, Ltd. UV LEDs 8251562

Description
Intelligent LED Solutions
Request a Quote
Description
Intelligent LED Solutions
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
UV LEDs - 8251562 - RS Components, Ltd.
Corby, Northants, United Kingdom
UV LEDs
8251562
UV LEDs 8251562
Intelligent LED Solutions

Intelligent LED Solutions

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 8251562
Product Name UV LEDs
LED Package: 21 x 20 x 6.63mm
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918846 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
LED Arrays - 2169857 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Arrays - 1918840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details